Lenovo Intel Xeon E5-2687W v3, Intel Xeon E5 v3, LGA 2011-v3, 22 nm, E5-2687WV3, 3,1 GHz, 64-bit
Lenovo Intel Xeon E5-2687W v3. Processor family: Intel Xeon E5 v3, Processor socket: LGA 2011-v3, Processor lithography: 22 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 768 GB, Memory types supported by processor: DDR4-SDRAM. Market segment: Server, Supported instruction sets: AVX 2.0, Scalability: 2S. Width: 45 mm, Depth: 52 mm, Height: 5 mm. Intel® Virtualization Technology (Intel® VT): VT-d, VT-x