Lenovo logo

Lenovo 3.5" 600GB 15K SAS 6Gbps internal hard drive 15000 RPM 3.5"

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43483
Info modified on:
04 Apr 2025, 11:57:02
Short summary description Lenovo 3.5" 600GB 15K SAS 6Gbps internal hard drive 15000 RPM 3.5":

Lenovo 3.5" 600GB 15K SAS 6Gbps, 600 GB, 15000 RPM, 3.5", SAS

Long summary description Lenovo 3.5" 600GB 15K SAS 6Gbps internal hard drive 15000 RPM 3.5":

Lenovo 3.5" 600GB 15K SAS 6Gbps. HDD capacity: 600 GB, HDD speed: 15000 RPM, HDD size: 3.5", Interface: SAS

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.