Lenovo logo

Lenovo A2000 NVIDIA RTX A2000 6 GB GDDR6

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117283
Info modified on:
02 Sept 2024, 20:32:10
Short summary description Lenovo A2000 NVIDIA RTX A2000 6 GB GDDR6:

Lenovo A2000, RTX A2000, 6 GB, GDDR6, 192 bit, 7680 x 4320 pixels, PCI Express 4.0

Long summary description Lenovo A2000 NVIDIA RTX A2000 6 GB GDDR6:

Lenovo A2000. Graphics processor family: NVIDIA, Graphics processor: RTX A2000. Discrete graphics card memory: 6 GB, Graphics card memory type: GDDR6, Memory bus: 192 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.07, OpenGL version: 4.68. Interface type: PCI Express 4.0. Cooling type: Active

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.