Lenovo logo

Lenovo M2000 4GB DDR5 NVIDIA Quadro M2000 GDDR5

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99158
Info modified on:
02 Sept 2024, 20:32:14
Short summary description Lenovo M2000 4GB DDR5 NVIDIA Quadro M2000 GDDR5:

Lenovo M2000 4GB DDR5, Quadro M2000, 4 GB, GDDR5, 128 bit, 4096 x 2160 pixels, PCI Express x16 3.0

Long summary description Lenovo M2000 4GB DDR5 NVIDIA Quadro M2000 GDDR5:

Lenovo M2000 4GB DDR5. Graphics processor family: NVIDIA, Graphics processor: Quadro M2000. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 1 fan(s)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.