Lenovo logo

Lenovo 4X20M26275 power adapter/inverter Indoor 65 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23870
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Lenovo 4X20M26275 power adapter/inverter Indoor 65 W Black:

Lenovo 4X20M26275, Laptop, Indoor, 100 - 240 V, 50 - 60 Hz, 65 W, 20 V

Long summary description Lenovo 4X20M26275 power adapter/inverter Indoor 65 W Black:

Lenovo 4X20M26275. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100 - 240 V. Product colour: Black. Certification: AU/N. Zealand Safety Num., BSMI, CB Certificate/Report, CCC (Safety & EMI), CE, CECP, Croatia EMC.... Width: 46 mm, Depth: 108 mm, Height: 28,5 mm. Package width: 238 mm, Package depth: 144 mm, Package height: 54 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.