Lenovo ThinkPad X131e, Intel® Celeron®, 1,5 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 2 GB, 320 GB
Lenovo ThinkPad X131e. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 1007U, Processor frequency: 1,5 GHz. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Mobile network generation: 3G. Operating system installed: Windows 8 Pro