Lenovo ThinkStation P340, 3,2 GHz, Intel Xeon W, W-1290, 32 GB, 1 TB, Windows 10 Pro for Workstations
Lenovo ThinkStation P340. Processor frequency: 3,2 GHz, Processor family: Intel Xeon W, Processor model: W-1290. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics P630, Discrete graphics card model: NVIDIA® Quadro® P1000. Operating system installed: Windows 10 Pro for Workstations, Operating system architecture: 64-bit. Power supply: 380 W. Chassis type: SFF. Product type: Workstation