Lenovo logo

Lenovo ThinkStation P510 Intel® Xeon® E5 v4 E5-1630V4 16 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Tower Workstation Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39313
Info modified on:
21 Jun 2024, 03:13:37
Short summary description Lenovo ThinkStation P510 Intel® Xeon® E5 v4 E5-1630V4 16 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Tower Workstation Black:

Lenovo ThinkStation P510, 3,7 GHz, Intel® Xeon® E5 v4, 16 GB, 256 GB, DVD±RW, Windows 7 Professional

Long summary description Lenovo ThinkStation P510 Intel® Xeon® E5 v4 E5-1630V4 16 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Tower Workstation Black:

Lenovo ThinkStation P510. Processor frequency: 3,7 GHz, Processor family: Intel® Xeon® E5 v4, Processor model: E5-1630V4. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 650 W. Chassis type: Tower. Product type: Workstation. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.