Lenovo ThinkStation P300 SFF, 3,4 GHz, Intel® Xeon® E3 V3 Family, 4 GB, 1 TB, DVD±RW, Windows 7 Professional
Lenovo ThinkStation P300 SFF. Processor frequency: 3,4 GHz, Processor family: Intel® Xeon® E3 V3 Family, Processor model: E3-1231V3. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® Quadro® 410. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: SFF. Product type: Workstation