Lenovo ThinkPad P16s Gen 2 (AMD), AMD Ryzen™ 7 PRO, 3,3 GHz, 40,6 cm (16"), 3840 x 2400 pixels, 32 GB, 1 TB
Lenovo ThinkPad P16s Gen 2 (AMD). Product type: Mobile workstation, Form factor: Clamshell. Processor family: AMD Ryzen™ 7 PRO, Processor model: 7840U, Processor frequency: 3,3 GHz. Display diagonal: 40,6 cm (16"), HD type: WQUXGA, Display resolution: 3840 x 2400 pixels. Internal memory: 32 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon 780M. Operating system installed: Windows 11 Pro. Product colour: Black