Lenovo logo

Lenovo ThinkPad L13 Yoga Gen 3 (AMD) AMD Ryzen™ 5 PRO 5675U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen WUXGA 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro English Black

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40446
Info modified on:
23 Apr 2025, 16:38:36
Short summary description Lenovo ThinkPad L13 Yoga Gen 3 (AMD) AMD Ryzen™ 5 PRO 5675U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen WUXGA 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro English Black:

Lenovo ThinkPad L13 Yoga Gen 3 (AMD), AMD Ryzen™ 5 PRO, 2,3 GHz, 33,8 cm (13.3"), 1920 x 1200 pixels, 8 GB, 256 GB

Long summary description Lenovo ThinkPad L13 Yoga Gen 3 (AMD) AMD Ryzen™ 5 PRO 5675U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen WUXGA 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro English Black:

Lenovo ThinkPad L13 Yoga Gen 3 (AMD). Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: AMD Ryzen™ 5 PRO, Processor model: 5675U, Processor frequency: 2,3 GHz. Display diagonal: 33,8 cm (13.3"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 11 Pro. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.