Lenovo logo

Lenovo ThinkPad L13 Gen 3 (Intel) Intel® Core™ i5 i5-1235U Laptop 33,8 cm (13.3") WUXGA 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Spanish Black

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11516
Info modified on:
23 Apr 2025, 16:38:05
Short summary description Lenovo ThinkPad L13 Gen 3 (Intel) Intel® Core™ i5 i5-1235U Laptop 33,8 cm (13.3") WUXGA 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Spanish Black:

Lenovo ThinkPad L13 Gen 3 (Intel), Intel® Core™ i5, 33,8 cm (13.3"), 1920 x 1200 pixels, 8 GB, 256 GB, Windows 11 Pro

Long summary description Lenovo ThinkPad L13 Gen 3 (Intel) Intel® Core™ i5 i5-1235U Laptop 33,8 cm (13.3") WUXGA 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Spanish Black:

Lenovo ThinkPad L13 Gen 3 (Intel). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1235U. Display diagonal: 33,8 cm (13.3"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product colour: Black. Weight: 1,26 kg

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.