Lenovo ThinkPad L14 Gen 1 (AMD), AMD Ryzen™ 7 PRO, 1,7 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 16 GB, 512 GB
Lenovo ThinkPad L14 Gen 1 (AMD). Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7 PRO, Processor model: 4750U, Processor frequency: 1,7 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Pro. Product colour: Black