Lenovo logo

Lenovo ThinkPad L480 Intel® Core™ i7 i7-8550U Laptop 35,6 cm (14") HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22893
Info modified on:
23 Apr 2025, 15:03:57
Short summary description Lenovo ThinkPad L480 Intel® Core™ i7 i7-8550U Laptop 35,6 cm (14") HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo ThinkPad L480, Intel® Core™ i7, 1,8 GHz, 35,6 cm (14"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description Lenovo ThinkPad L480 Intel® Core™ i7 i7-8550U Laptop 35,6 cm (14") HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo ThinkPad L480. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8550U, Processor frequency: 1,8 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.