Lenovo logo

Lenovo ThinkPad T470s Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11747
Info modified on:
18 Jun 2024, 22:25:38
Short summary description Lenovo ThinkPad T470s Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro:

Lenovo ThinkPad T470s, 35,6 cm (14"), 1920 x 1080 pixels, 8 GB, DDR4-SDRAM, 256 GB, Windows 10 Pro

Long summary description Lenovo ThinkPad T470s Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro:

Lenovo ThinkPad T470s. Product type: Laptop, Form factor: Clamshell. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Weight: 1,32 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.