Lenovo logo

Lenovo ThinkPad Yoga 11e Chromebook (4th Gen) Intel® Celeron® N3450 29,5 cm (11.6") Touchscreen 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Graphite

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21968
Info modified on:
23 Apr 2025, 14:53:27
Short summary description Lenovo ThinkPad Yoga 11e Chromebook (4th Gen) Intel® Celeron® N3450 29,5 cm (11.6") Touchscreen 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Graphite:

Lenovo ThinkPad Yoga 11e Chromebook (4th Gen), Intel® Celeron®, 1,1 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 32 GB

Long summary description Lenovo ThinkPad Yoga 11e Chromebook (4th Gen) Intel® Celeron® N3450 29,5 cm (11.6") Touchscreen 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Graphite:

Lenovo ThinkPad Yoga 11e Chromebook (4th Gen). Product type: Chromebook, Form factor: Convertible (Folder). Processor family: Intel® Celeron®, Processor model: N3450, Processor frequency: 1,1 GHz. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics 500. Operating system installed: ChromeOS. Product colour: Graphite

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.