Lenovo logo

Lenovo ThinkPad X270 Intel® Core™ i3 i3-7100U Laptop 31,8 cm (12.5") Full HD 4 GB DDR4-SDRAM 1 TB HDD FreeDOS Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13885
Info modified on:
29 Jan 2025, 18:31:17
Short summary description Lenovo ThinkPad X270 Intel® Core™ i3 i3-7100U Laptop 31,8 cm (12.5") Full HD 4 GB DDR4-SDRAM 1 TB HDD FreeDOS Black:

Lenovo ThinkPad X270, Intel® Core™ i3, 2,4 GHz, 31,8 cm (12.5"), 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description Lenovo ThinkPad X270 Intel® Core™ i3 i3-7100U Laptop 31,8 cm (12.5") Full HD 4 GB DDR4-SDRAM 1 TB HDD FreeDOS Black:

Lenovo ThinkPad X270. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-7100U, Processor frequency: 2,4 GHz. Display diagonal: 31,8 cm (12.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: FreeDOS. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.