Lenovo logo

Lenovo ThinkPad P51s Intel® Core™ i7 i7-7500U Mobile workstation 39,6 cm (15.6") Full HD DDR4-SDRAM HDD NVIDIA® Quadro® M520 Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21632
Info modified on:
23 Apr 2025, 14:50:26
Short summary description Lenovo ThinkPad P51s Intel® Core™ i7 i7-7500U Mobile workstation 39,6 cm (15.6") Full HD DDR4-SDRAM HDD NVIDIA® Quadro® M520 Windows 10 Pro Black:

Lenovo ThinkPad P51s, Intel® Core™ i7, 2,7 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, Windows 10 Pro, Black

Long summary description Lenovo ThinkPad P51s Intel® Core™ i7 i7-7500U Mobile workstation 39,6 cm (15.6") Full HD DDR4-SDRAM HDD NVIDIA® Quadro® M520 Windows 10 Pro Black:

Lenovo ThinkPad P51s. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2,7 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory type: DDR4-SDRAM. Storage media: HDD. On-board graphics card model: Intel® HD Graphics 620, Discrete graphics card model: NVIDIA® Quadro® M520. Operating system installed: Windows 10 Pro. Product colour: Black. Weight: 2,01 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.