Lenovo ThinkPad X1 , 30,5 cm (12"), 2160 x 1440 pixels, 128 GB, 8 GB, Windows 10 Pro, Black
Lenovo ThinkPad X1 . Display diagonal: 30,5 cm (12"), Display resolution: 2160 x 1440 pixels. Internal storage capacity: 128 GB. Processor frequency: 1,1 GHz, Processor family: Intel® Core™ m5, Processor model: m5-6Y57. Internal memory: 8 GB. Rear camera resolution (numeric): 8 MP, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 767 g. Operating system installed: Windows 10 Pro. Product colour: Black