Lenovo ThinkPad T460p, Intel® Core™ i5, 2,3 GHz, 35,6 cm (14"), 2560 x 1440 pixels, 8 GB, 500 GB
Lenovo ThinkPad T460p. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6300HQ, Processor frequency: 2,3 GHz. Display diagonal: 35,6 cm (14"), HD type: 2K Ultra HD, Display resolution: 2560 x 1440 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro. Product colour: Black