Lenovo ThinkPad X1 Yoga (1st Gen), Intel® Core™ i5, 2,4 GHz, 35,6 cm (14"), 2560 x 1440 pixels, 8 GB, 256 GB
Lenovo ThinkPad X1 Yoga (1st Gen). Product type: Ultrabook, Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-6300U, Processor frequency: 2,4 GHz. Display diagonal: 35,6 cm (14"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black