Lenovo logo

Lenovo ThinkPad T460 Intel® Core™ i5 i5-6200U Laptop 35,6 cm (14") Full HD 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22250
Info modified on:
02 Feb 2025, 23:06:57
Short summary description Lenovo ThinkPad T460 Intel® Core™ i5 i5-6200U Laptop 35,6 cm (14") Full HD 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 10 Pro Black:

Lenovo ThinkPad T460, Intel® Core™ i5, 2,3 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description Lenovo ThinkPad T460 Intel® Core™ i5 i5-6200U Laptop 35,6 cm (14") Full HD 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 10 Pro Black:

Lenovo ThinkPad T460. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2,3 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.