Lenovo logo

Lenovo ThinkPad P50 Intel® Core™ i7 i7-6700HQ Mobile workstation 39,6 cm (15.6") 4K Ultra HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M1000M Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16378
Info modified on:
01 Feb 2025, 04:48:11
Short summary description Lenovo ThinkPad P50 Intel® Core™ i7 i7-6700HQ Mobile workstation 39,6 cm (15.6") 4K Ultra HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M1000M Windows 7 Professional Black:

Lenovo ThinkPad P50, Intel® Core™ i7, 2,6 GHz, 39,6 cm (15.6"), 3840 x 2160 pixels, 16 GB, 256 GB

Long summary description Lenovo ThinkPad P50 Intel® Core™ i7 i7-6700HQ Mobile workstation 39,6 cm (15.6") 4K Ultra HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M1000M Windows 7 Professional Black:

Lenovo ThinkPad P50. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.