Lenovo logo

Lenovo ThinkPad W541 Intel® Core™ i7 i7-4710MQ Mobile workstation 39,6 cm (15.6") 8 GB DDR3L-SDRAM 500 GB HDD NVIDIA® Quadro® K1100M Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37161
Info modified on:
23 Apr 2025, 14:46:25
Short summary description Lenovo ThinkPad W541 Intel® Core™ i7 i7-4710MQ Mobile workstation 39,6 cm (15.6") 8 GB DDR3L-SDRAM 500 GB HDD NVIDIA® Quadro® K1100M Windows 7 Professional Black:

Lenovo ThinkPad W541, Intel® Core™ i7, 2,5 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 500 GB

Long summary description Lenovo ThinkPad W541 Intel® Core™ i7 i7-4710MQ Mobile workstation 39,6 cm (15.6") 8 GB DDR3L-SDRAM 500 GB HDD NVIDIA® Quadro® K1100M Windows 7 Professional Black:

Lenovo ThinkPad W541. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4710MQ, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.