Lenovo logo

Lenovo ThinkPad Edge E440 Intel® Core™ i7 i7-4712MQ Laptop 35,6 cm (14") HD+ 6 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 840M FreeDOS Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41754
Info modified on:
23 Jan 2025, 19:19:49
Short summary description Lenovo ThinkPad Edge E440 Intel® Core™ i7 i7-4712MQ Laptop 35,6 cm (14") HD+ 6 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 840M FreeDOS Black:

Lenovo ThinkPad Edge E440, Intel® Core™ i7, 2,3 GHz, 35,6 cm (14"), 1600 x 900 pixels, 6 GB, 1 TB

Long summary description Lenovo ThinkPad Edge E440 Intel® Core™ i7 i7-4712MQ Laptop 35,6 cm (14") HD+ 6 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 840M FreeDOS Black:

Lenovo ThinkPad Edge E440. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4712MQ, Processor frequency: 2,3 GHz. Display diagonal: 35,6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. Operating system installed: FreeDOS. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.