Lenovo logo

Lenovo ThinkPad Yoga S1 Intel® Core™ i5 i5-4200U Laptop 31,8 cm (12.5") Touchscreen Full HD 4 GB DDR3L-SDRAM 256 GB Windows 8.1 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17447
Info modified on:
01 Feb 2025, 05:39:28
Short summary description Lenovo ThinkPad Yoga S1 Intel® Core™ i5 i5-4200U Laptop 31,8 cm (12.5") Touchscreen Full HD 4 GB DDR3L-SDRAM 256 GB Windows 8.1 Pro Black:

Lenovo ThinkPad Yoga S1, Intel® Core™ i5, 1,6 GHz, 31,8 cm (12.5"), 1920 x 1080 pixels, 4 GB, 256 GB

Long summary description Lenovo ThinkPad Yoga S1 Intel® Core™ i5 i5-4200U Laptop 31,8 cm (12.5") Touchscreen Full HD 4 GB DDR3L-SDRAM 256 GB Windows 8.1 Pro Black:

Lenovo ThinkPad Yoga S1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1,6 GHz. Display diagonal: 31,8 cm (12.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1 Pro. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.