Lenovo logo

Lenovo ThinkPad T440 Intel® Core™ i5 i5-4300U Laptop 35,6 cm (14") 8 GB DDR3L-SDRAM 240 GB SSD Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125653
Info modified on:
29 Jan 2025, 19:18:06
Short summary description Lenovo ThinkPad T440 Intel® Core™ i5 i5-4300U Laptop 35,6 cm (14") 8 GB DDR3L-SDRAM 240 GB SSD Black:

Lenovo ThinkPad T440, Intel® Core™ i5, 1,9 GHz, 35,6 cm (14"), 8 GB, 240 GB, Black

Long summary description Lenovo ThinkPad T440 Intel® Core™ i5 i5-4300U Laptop 35,6 cm (14") 8 GB DDR3L-SDRAM 240 GB SSD Black:

Lenovo ThinkPad T440. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4300U, Processor frequency: 1,9 GHz. Display diagonal: 35,6 cm (14"). Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 240 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4400. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.