Lenovo logo

Lenovo ThinkPad S440 Intel® Core™ i7 i7-4510U Laptop 35,6 cm (14") HD+ 8 GB DDR3L-SDRAM 516 GB HDD+SSD AMD Radeon HD 8670M Windows 7 Home Basic Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17971
Info modified on:
27 Jan 2025, 08:12:59
Short summary description Lenovo ThinkPad S440 Intel® Core™ i7 i7-4510U Laptop 35,6 cm (14") HD+ 8 GB DDR3L-SDRAM 516 GB HDD+SSD AMD Radeon HD 8670M Windows 7 Home Basic Black:

Lenovo ThinkPad S440, Intel® Core™ i7, 2 GHz, 35,6 cm (14"), 1600 x 900 pixels, 8 GB, 516 GB

Long summary description Lenovo ThinkPad S440 Intel® Core™ i7 i7-4510U Laptop 35,6 cm (14") HD+ 8 GB DDR3L-SDRAM 516 GB HDD+SSD AMD Radeon HD 8670M Windows 7 Home Basic Black:

Lenovo ThinkPad S440. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4510U, Processor frequency: 2 GHz. Display diagonal: 35,6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 516 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Home Basic. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.