Lenovo logo

Lenovo ThinkCentre Tiny-In-One 24 LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80259
Info modified on:
08 Aug 2025, 15:57:35
Short summary description Lenovo ThinkCentre Tiny-In-One 24 LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black:

Lenovo ThinkCentre Tiny-In-One 24, 60,5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 6 ms, Black

Long summary description Lenovo ThinkCentre Tiny-In-One 24 LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black:

Lenovo ThinkCentre Tiny-In-One 24. Display diagonal: 60,5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.