Lenovo logo

Lenovo ThinkCentre neo 50s Intel® Core™ i7 i7-12700 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created by   Lenovo
Product views:
314
Info modified on:
23 Jul 2025, 13:22:12
Short summary description Lenovo ThinkCentre neo 50s Intel® Core™ i7 i7-12700 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro SFF PC Black:

Lenovo ThinkCentre neo 50s, 2,1 GHz, Intel® Core™ i7, 8 GB, 256 GB, DVD±RW, Windows 11 Pro

Long summary description Lenovo ThinkCentre neo 50s Intel® Core™ i7 i7-12700 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro SFF PC Black:

Lenovo ThinkCentre neo 50s. Processor frequency: 2,1 GHz, Processor family: Intel® Core™ i7, Processor model: i7-12700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel UHD Graphics 770. Operating system installed: Windows 11 Pro. Power supply: 260 W. Chassis type: SFF. Product type: PC. Product colour: Black

Video
Specs
Recommended products
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.