Lenovo ThinkCentre M75s Gen 2, 3,7 GHz, AMD Ryzen™ 5 PRO, 4650G, 8 GB, 256 GB, DVD±RW
Lenovo ThinkCentre M75s Gen 2. Processor frequency: 3,7 GHz, Processor family: AMD Ryzen™ 5 PRO, Processor model: 4650G. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon Graphics. Power supply: 180 W. Chassis type: SFF. Product type: PC. Weight: 5,3 kg. Product colour: Black