Intel Core i5-10500 (6C/12T, 3.1/4.5GHz, 12MB), 2x 4GB SO-DIMM DDR4-2666, 1x 256GB SSD M.2 2280 PCIe x4 NVMe Opal, 23.8" FHD (1920x1080) IPS Anti-glare Touch, Intel UHD Graphics 630, Intel 9560 11ac 2x2 + BT5.0, 1080p RGBIR, Windows 10 Pro 64
An all-in-one worthy of showcasing
State-of-the-art security. Powerful performance. A clutter-free desk. The ThinkCentre M90a all-in-one PC delivers all of this—and more. Powered by 10th Gen Intel® Core™ processors, it also includes robust storage and discrete graphics options. An adjustable 23.8" FHD display, along with a Dolby Atmos® and noise-cancelling mic—ideal for VOIP calls—make this the perfect PC for the front office.
Lenovo ThinkCentre M90a, 60,5 cm (23.8"), Full HD, Intel® Core™ i5, 8 GB, 256 GB, Windows 10 Pro
Lenovo ThinkCentre M90a. Product type: All-in-One PC. Display diagonal: 60,5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 3,1 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 10 Pro. Product colour: Black