Lenovo ThinkCentre M75n, 2,1 GHz, AMD Ryzen™ 5 PRO, 3500U, 8 GB, 256 GB, Windows 10 Pro
Lenovo ThinkCentre M75n. Processor frequency: 2,1 GHz, Processor family: AMD Ryzen™ 5 PRO, Processor model: 3500U. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Vega 8. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black, Grey, Red