Lenovo logo

Lenovo ThinkCentre M715 AMD Ryzen™ 5 PRO 2400GE 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18590
Info modified on:
11 Nov 2024, 16:52:23
Short summary description Lenovo ThinkCentre M715 AMD Ryzen™ 5 PRO 2400GE 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black:

Lenovo ThinkCentre M715, 3,2 GHz, AMD Ryzen™ 5 PRO, 2400GE, 8 GB, 256 GB, Windows 10 Pro

Long summary description Lenovo ThinkCentre M715 AMD Ryzen™ 5 PRO 2400GE 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black:

Lenovo ThinkCentre M715. Processor frequency: 3,2 GHz, Processor family: AMD Ryzen™ 5 PRO, Processor model: 2400GE. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Vega 11. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.