Lenovo ThinkCentre M920z, 60,5 cm (23.8"), Full HD, Intel® Core™ i5, 8 GB, 256 GB, Black
Lenovo ThinkCentre M920z. Product type: All-in-One PC. Display diagonal: 60,5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat, Panel type: WVA. Processor family: Intel® Core™ i5, Processor frequency: 2,8 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Product colour: Black