Lenovo logo

Lenovo ThinkCentre M73 Intel® Core™ i3 i3-4150T 4 GB DDR3-SDRAM 500 GB HDD Windows 10 Pro Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13843
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkCentre M73 Intel® Core™ i3 i3-4150T 4 GB DDR3-SDRAM 500 GB HDD Windows 10 Pro Mini PC Black:

Lenovo ThinkCentre M73, 3 GHz, Intel® Core™ i3, i3-4150T, 4 GB, 500 GB, Windows 10 Pro

Long summary description Lenovo ThinkCentre M73 Intel® Core™ i3 i3-4150T 4 GB DDR3-SDRAM 500 GB HDD Windows 10 Pro Mini PC Black:

Lenovo ThinkCentre M73. Processor frequency: 3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4150T. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.