Lenovo logo

Lenovo ThinkVision L2262 computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43278
Info modified on:
08 Dec 2023, 13:13:23
Short summary description Lenovo ThinkVision L2262 computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black:

Lenovo ThinkVision L2262, 54,6 cm (21.5"), 1920 x 1080 pixels, Full HD, 5 ms, Black

Long summary description Lenovo ThinkVision L2262 computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black:

Lenovo ThinkVision L2262. Display diagonal: 54,6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.