Lenovo logo

Lenovo 00YJ782 power distribution unit (PDU) 24 AC outlet(s) 0U Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41811
Info modified on:
30 May 2023, 14:50:42
Short summary description Lenovo 00YJ782 power distribution unit (PDU) 24 AC outlet(s) 0U Black:

Lenovo 00YJ782, Monitored, Switched, 0U, Three-phase, Black, 24 AC outlet(s), C13 coupler, C19 coupler

Long summary description Lenovo 00YJ782 power distribution unit (PDU) 24 AC outlet(s) 0U Black:

Lenovo 00YJ782. PDU types: Monitored, Switched, Rack capacity: 0U, Type: Three-phase. AC outlets quantity: 24 AC outlet(s), AC outlet types: C13 coupler, C19 coupler. Nominal input voltage: 200 - 240 V, Maximum current: 32 A

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.