Lenovo 8Gb FC LW SFP 2-pack, Fiber optic, 8000 Mbit/s, SFP, LW, 1310 nm, MSA
Lenovo 8Gb FC LW SFP 2-pack. SFP transceiver type: Fiber optic, Maximum data transfer rate: 8000 Mbit/s, Interface type: SFP. Certification: MSA. Width: 13,4 mm, Depth: 56,5 mm, Height: 8,5 mm. Quantity per pack: 2 pc(s)