Lenovo logo

Lenovo 16GB PC3-14900 memory module 1 x 16 GB DDR3 ECC

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64047
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo 16GB PC3-14900 memory module 1 x 16 GB DDR3 ECC:

Lenovo 16GB PC3-14900, 16 GB, 1 x 16 GB, DDR3, 1866 MHz, 240-pin DIMM

Long summary description Lenovo 16GB PC3-14900 memory module 1 x 16 GB DDR3 ECC:

Lenovo 16GB PC3-14900. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR3, Memory clock speed: 1866 MHz, Memory form factor: 240-pin DIMM, CAS latency: 13, ECC

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.