Lena logo

Lena My First Scooter Rose Kids Four wheel scooter Pink, Rose, White

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88876
Info modified on:
14 Mar 2024, 18:44:56
Short summary description Lena My First Scooter Rose Kids Four wheel scooter Pink, Rose, White:

Lena My First Scooter Rose, Kids, Four wheel scooter, Female, 4 wheel(s), 1,5 yr(s), Pink, Rose, White

Long summary description Lena My First Scooter Rose Kids Four wheel scooter Pink, Rose, White:

Lena My First Scooter Rose. Recommended age group: Kids, Type: Four wheel scooter, Recommended gender: Female. Country of origin: European Union. Width: 195 mm, Depth: 480 mm, Height: 340 mm. Package width: 195 mm, Package depth: 480 mm, Package height: 340 mm. Master (outer) case width: 400 mm, Master (outer) case length: 800 mm, Master (outer) case height: 495 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.