Leitz logo

Leitz 52330095 desk tray/organizer Plastic Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95484
Info modified on:
19 Apr 2023, 13:29:54
Short summary description Leitz 52330095 desk tray/organizer Plastic Black:

Leitz 52330095, Plastic, Black, A4, Envelope, Letter, Note, Paper, 242 x 330 x 95 mm, 255 x 357 x 103 mm

Long summary description Leitz 52330095 desk tray/organizer Plastic Black:

Leitz 52330095. Material: Plastic, Product colour: Black, Format: A4. Interior dimensions (W x D x H): 242 x 330 x 95 mm, Dimensions (WxDxH): 255 x 357 x 103 mm, Weight: 380 g. Standard media sizes: A4

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.