Leitz logo

Leitz Cardboard binder 180° ring binder A4 Red

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38502
Info modified on:
22 Apr 2024, 13:23:50
Short summary description Leitz Cardboard binder 180° ring binder A4 Red:

Leitz Cardboard binder 180°, A4, Red, 350 sheets, 5,2 cm, 55 mm, 320 mm

Long summary description Leitz Cardboard binder 180° ring binder A4 Red:

Leitz Cardboard binder 180°. Format: A4, Product colour: Red, Maximum capacity: 350 sheets. Width: 55 mm, Height: 320 mm, Weight: 490 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.