Leisure Cuisinemaster CS100F520, Freestanding cooker, Black, Rotary, Front, Gas, 5 zone(s)
Leisure Cuisinemaster CS100F520. Product type: Freestanding cooker, Product colour: Black, Control type: Rotary. Hob type: Gas, Number of cooking zones: 5 zone(s), Number of gas cooking zones: 5 zone(s). Oven size: Medium, Oven power source: Electric, Oven net capacity: 63 L. Oven 2 gross capacity: 65 L, Oven 2 thermostat range: 80 - 240 °C. Energy consumption (forced convection): 0,83 kWh