Legrand logo

Legrand 050329 socket-outlet

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4530
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Legrand 050329 socket-outlet:

Legrand 050329, 475 g, 190 mm, 95 mm, 95 mm

Long summary description Legrand 050329 socket-outlet:

Legrand 050329. Weight: 475 g. Package width: 190 mm, Package depth: 95 mm, Package height: 95 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.