Legrand logo

Legrand 032100 patch panel 1U

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24683
Info modified on:
14 Jul 2021, 14:28:47
Short summary description Legrand 032100 patch panel 1U:

Legrand 032100, LC, SC, ST, Black, Metal, Rack mounting, 1U, 290 mm

Long summary description Legrand 032100 patch panel 1U:

Legrand 032100. Fiber optic connector: LC, SC, ST. Product colour: Black, Material: Metal, Mounting: Rack mounting. Depth: 290 mm, Weight: 7,46 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.