Legamaster 7-952505, 2 m, USB C, USB C, USB 3.2 Gen 2 (3.1 Gen 2), 20 Gbit/s, Grey
Legamaster 7-952505. Cable length: 2 m. Connector 1: USB C, Connector 2: USB C, USB version: USB 3.2 Gen 2 (3.1 Gen 2), Maximum data transfer rate: 20 Gbit/s, Product colour: Grey