Legamaster PTX-9800UHD, Digital signage flat panel, 2,49 m (98"), LCD, 3840 x 2160 pixels
Legamaster PTX-9800UHD. Product design: Digital signage flat panel. Display diagonal: 2,49 m (98"), Display technology: LCD, Display resolution: 3840 x 2160 pixels, Display brightness: 500 cd/m², HD type: 4K Ultra HD, Touchscreen. Product colour: Black