Legamaster logo

Legamaster 7-151000 flip chart Freestanding Aluminium, Steel White

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57478
Info modified on:
02 Dec 2022, 23:25:34
Short summary description Legamaster 7-151000 flip chart Freestanding Aluminium, Steel White:

Legamaster 7-151000, Freestanding, Aluminium, Steel, Steel, White, Aluminium, Spain

Long summary description Legamaster 7-151000 flip chart Freestanding Aluminium, Steel White:

Legamaster 7-151000. Mounting type: Freestanding, Material: Aluminium, Steel, Surface material: Steel. Width: 700 mm, Height: 1030 mm, Height (min): 103 cm. Package width: 780 mm, Package depth: 1145 mm, Package height: 155 mm. Minimum order quantity: 1 pc(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.