Legamaster 7-121200-1, Plastic, 165 mm, 40 mm, 40 mm, 153,6 g, 105 mm
Legamaster 7-121200-1. Material: Plastic. Width: 165 mm, Depth: 40 mm, Height: 40 mm. Package width: 105 mm, Package depth: 207 mm, Package height: 42 mm. Country of origin: Germany